LG LCS320UB, Black, 212 W, 4.0 channels, CD, Rotary, CD audio
LG LCS320UB. Product color: Black, Output power: 212 W, Audio output channels: 4.0 channels. Playback disc formats: CD audio, Audio formats supported: MP3, WMA. Display type: LED