LG logo

LG LC1R7N2 washing machine Front-load 37.5 lbs (17 kg) 1100 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85027
Info modified on:
04 Mar 2025, 15:39:03
Short summary description LG LC1R7N2 washing machine Front-load 37.5 lbs (17 kg) 1100 RPM White:

LG LC1R7N2, Front-load, 37.5 lbs (17 kg), B, 74 dB, 1100 RPM, E

Long summary description LG LC1R7N2 washing machine Front-load 37.5 lbs (17 kg) 1100 RPM White:

LG LC1R7N2. Loading type: Front-load. Drum capacity: 37.5 lbs (17 kg), Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 59 dB, Maximum spin speed: 1100 RPM. Product color: White. Width: 27.6" (700 mm), Depth: 30.3" (770 mm), Height: 39" (990 mm). Energy efficiency class: E

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.