LG logo

LG LAS550H soundbar speaker Silver 2.1 channels 320 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106015
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG LAS550H soundbar speaker Silver 2.1 channels 320 W:

LG LAS550H, 2.1 channels, 320 W, DTS Digital Surround, Dolby Digital, 200 W, Passive subwoofer, Wireless

Long summary description LG LAS550H soundbar speaker Silver 2.1 channels 320 W:

LG LAS550H. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 200 W. Subwoofer type: Passive subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W. Product color: Silver, Audio formats supported: FLAC, LPCM, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.