LG logo

LG LAS260B soundbar speaker Black 2.0 channels 100 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167332
Info modified on:
14 Jun 2019, 12:51:18
Short summary description LG LAS260B soundbar speaker Black 2.0 channels 100 W:

LG LAS260B, 2.0 channels, 100 W, 50 W, 4 Ω, 82 dB, 0.787" (2 cm)

Long summary description LG LAS260B soundbar speaker Black 2.0 channels 100 W:

LG LAS260B. Audio output channels: 2.0 channels, RMS rated power: 100 W. Soundbar speaker RMS power: 50 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 82 dB. Product color: Black. Connectivity technology: Wired & Wireless. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 27 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.