LG L2000CP-BF, 20", 1600 x 1200 pixels, 8 ms, Black
LG L2000CP-BF. Display diagonal: 20", Display resolution: 1600 x 1200 pixels, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black