LG logo

LG L2000CN 20" TFT Silver computer monitor 20" 1600 x 1200 pixels Full HD

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80093
Info modified on:
22 Aug 2022, 16:26:13
Short summary description LG L2000CN 20" TFT Silver computer monitor 20" 1600 x 1200 pixels Full HD:

LG L2000CN 20" TFT Silver, 20", 1600 x 1200 pixels, Full HD, LCD, 6 ms, Silver

Long summary description LG L2000CN 20" TFT Silver computer monitor 20" 1600 x 1200 pixels Full HD:

LG L2000CN 20" TFT Silver. Display diagonal: 20", Display resolution: 1600 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.