LG L1954SM-PF MT19, 19", 1280 x 1024 pixels, 5 ms
LG L1954SM-PF MT19. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°