LG logo

LG L1952S 19" TFT computer monitor 19" 1280 x 1024 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92850
Info modified on:
22 Aug 2022, 16:25:12
Short summary description LG L1952S 19" TFT computer monitor 19" 1280 x 1024 pixels Silver:

LG L1952S 19" TFT, 19", 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG L1952S 19" TFT computer monitor 19" 1280 x 1024 pixels Silver:

LG L1952S 19" TFT. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.