LG L1950S-SN, 19", 1280 x 1024 pixels, 12 ms, Silver
LG L1950S-SN. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver