LG logo

LG 50 Series, 19" TFT LCD Monitor computer monitor 19" 1280 x 1024 pixels Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25059
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 50 Series, 19" TFT LCD Monitor computer monitor 19" 1280 x 1024 pixels Silver:

LG 50 Series, 19" TFT LCD Monitor, 19", 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG 50 Series, 19" TFT LCD Monitor computer monitor 19" 1280 x 1024 pixels Silver:

LG 50 Series, 19" TFT LCD Monitor. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.