LG logo

LG 19'' Wide Screen TFT LCD Monitor computer monitor 19" 1440 x 900 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91067
Info modified on:
31 May 2024, 09:34:40
Short summary description LG 19'' Wide Screen TFT LCD Monitor computer monitor 19" 1440 x 900 pixels:

LG 19'' Wide Screen TFT LCD Monitor, 19", 1440 x 900 pixels, 5 ms

Long summary description LG 19'' Wide Screen TFT LCD Monitor computer monitor 19" 1440 x 900 pixels:

LG 19'' Wide Screen TFT LCD Monitor. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.