LG logo

LG L1760TR-BF computer monitor 17" 1280 x 1024 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88456
Info modified on:
22 Aug 2022, 16:27:12
Short summary description LG L1760TR-BF computer monitor 17" 1280 x 1024 pixels Black:

LG L1760TR-BF, 17", 1280 x 1024 pixels, 2 ms, Black

Long summary description LG L1760TR-BF computer monitor 17" 1280 x 1024 pixels Black:

LG L1760TR-BF. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.