LG logo

LG L1760TQ-BF 17" LCD Display computer monitor 17" 1280 x 1024 pixels Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83175
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG L1760TQ-BF 17" LCD Display computer monitor 17" 1280 x 1024 pixels Black:

LG L1760TQ-BF 17" LCD Display, 17", 1280 x 1024 pixels, LCD, 4 ms, Black

Long summary description LG L1760TQ-BF 17" LCD Display computer monitor 17" 1280 x 1024 pixels Black:

LG L1760TQ-BF 17" LCD Display. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 4 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.