LG logo

LG L1753S-SF 17-inch LCD computer monitor 17" 1280 x 1024 pixels Silver

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193424
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG L1753S-SF 17-inch LCD computer monitor 17" 1280 x 1024 pixels Silver:

LG L1753S-SF 17-inch LCD, 17", 1280 x 1024 pixels, LCD, 5 ms, Silver

Long summary description LG L1753S-SF 17-inch LCD computer monitor 17" 1280 x 1024 pixels Silver:

LG L1753S-SF 17-inch LCD. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.