LG KS360, Slider, 2.4", 2 MP, Bluetooth, 800 mAh, Blue
LG KS360. Form factor: Slider. Display diagonal: 2.4", Display resolution: 240 x 320 pixels, External display: LCD. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 444 h. Weight: 3.93 oz (111.5 g). Product color: Blue