LG logo

LG KM570 3" 900 mAh Violet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19765
Info modified on:
27 Feb 2024, 15:01:57
Short summary description LG KM570 3" 900 mAh Violet:

LG KM570, 3", 240 x 400 pixels, Violet

Long summary description LG KM570 3" 900 mAh Violet:

LG KM570. Display diagonal: 3", Display resolution: 240 x 400 pixels. Rear camera type: Single camera. Battery capacity: 900 mAh. Product color: Violet. Weight: 3.07 oz (87 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.