LG logo

LG KF600 3.77 oz (107 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60910
Info modified on:
26 Feb 2024, 15:20:11
Short summary description LG KF600 3.77 oz (107 g) Black:

LG KF600, Slider, 3 MP, Bluetooth, 800 mAh, Black

Long summary description LG KF600 3.77 oz (107 g) Black:

LG KF600. Form factor: Slider. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 3.77 oz (107 g). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.