LG K09AH, Split system, 2785 W, 2.2 lbs (1 kg), 30.3 x 21.3 x 9.65" (770 x 540 x 245 mm), 47 dB
LG K09AH. Type: Split system. Power consumption (typical): 2785 W. Weight: 2.2 lbs (1 kg), Dimensions (WxDxH): 30.3 x 21.3 x 9.65" (770 x 540 x 245 mm). Noise level: 47 dB