LG logo

LG J10HD Home Theater System home cinema system 5.1 channels 300 W

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142787
Info modified on:
04 Apr 2019, 09:13:41
Short summary description LG J10HD Home Theater System home cinema system 5.1 channels 300 W:

LG J10HD Home Theater System, DVD player, 5.1 channels, 300 W, 150 W, 150 W, 80 GB

Long summary description LG J10HD Home Theater System home cinema system 5.1 channels 300 W:

LG J10HD Home Theater System. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 300 W. Satellite speakers RMS power: 150 W. Subwoofer RMS power: 150 W. HDD capacity: 80 GB, Audio system: Dolby Digital, DTS, XTS-Pro, Virtual E.X

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.