LG logo

LG HXD7 1TB external hard drive 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90642
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG HXD7 1TB external hard drive 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

LG HXD7 1TB, 1 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black

Long summary description LG HXD7 1TB external hard drive 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

LG HXD7 1TB. HDD capacity: 1 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.