LG logo

LG HX806SH home cinema system 5.1 channels 850 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47727
Info modified on:
21 Oct 2022, 10:36:06
Short summary description LG HX806SH home cinema system 5.1 channels 850 W 3D Black:

LG HX806SH, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, 1 discs, AVCHD, DIVX, MKV, MPEG2, MPEG4, NTSC, PAL, 5.1 channels

Long summary description LG HX806SH home cinema system 5.1 channels 850 W 3D Black:

LG HX806SH. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, Number of optical discs: 1 discs. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 850 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Supported radio bands: FM. Front speakers RMS power: 710 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.