LG logo

LG HU80KG Ceiling / Floor mounted projector 2500 ANSI lumens DLP UHD 4K (3840x2160) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91157
Info modified on:
13 Sept 2024, 11:48:32
Short summary description LG HU80KG Ceiling / Floor mounted projector 2500 ANSI lumens DLP UHD 4K (3840x2160) Black:

LG HU80KG, 2500 ANSI lumens, DLP, UHD 4K (3840x2160), 150000:1, 16:9, 40 - 150"

Long summary description LG HU80KG Ceiling / Floor mounted projector 2500 ANSI lumens DLP UHD 4K (3840x2160) Black:

LG HU80KG. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 20000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Digital zoom: 1.2x, Throw ratio: 1.3 - 1.56:1. Supported video modes: 2160p. Noise level: 28 dB, Noise level (economic mode): 25 dB, On Screen Display (OSD) languages: Arabic, English, Spanish, French, Hindi, Indonesian, Portuguese, Russian, Turkish

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.