LG logo

LG HT953TV, 5.1 DVD home cinema system 5.1 channels 1000 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182473
Info modified on:
03 Feb 2021, 16:03:10
Short summary description LG HT953TV, 5.1 DVD home cinema system 5.1 channels 1000 W:

LG HT953TV, 5.1 DVD home cinema system, DVD player, 5.1 channels, 1000 W, MP3, WMA, FM, 87.5 - 108 MHz

Long summary description LG HT953TV, 5.1 DVD home cinema system 5.1 channels 1000 W:

LG HT953TV, 5.1 DVD home cinema system. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio formats supported: MP3, WMA. Supported radio bands: FM, FM band range: 87.5 - 108 MHz. Center speaker RMS power: 155 W, Center speaker impedance: 4 Ω. Subwoofer type: Active subwoofer, Subwoofer RMS power: 225 W, Subwoofer impedance: 3 Ω

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.