LG logo

LG HT903TA home cinema system 5.1 channels 1000 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122691
Info modified on:
04 Apr 2019, 08:41:24
Short summary description LG HT903TA home cinema system 5.1 channels 1000 W:

LG HT903TA, DVD player, 1 discs, 5.1 channels, 1000 W, 87.5 - 108 MHz, 522 - 1620 kHz

Long summary description LG HT903TA home cinema system 5.1 channels 1000 W:

LG HT903TA. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 1000 W. FM band range: 87.5 - 108 MHz, AM band range: 522 - 1620 kHz. Center speaker RMS power: 155 W, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 155 W, Satellite speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.