LG logo

LG HT806PH home cinema system 5.1 channels 850 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87324
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG HT806PH home cinema system 5.1 channels 850 W Black:

LG HT806PH, DVD player, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, CD audio, 1 discs, DIVX, 5.1 channels

Long summary description LG HT806PH home cinema system 5.1 channels 850 W Black:

LG HT806PH. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio. Video formats supported: DIVX. Audio output channels: 5.1 channels, RMS rated power: 850 W, Audio decoders: Dolby Digital. RDS features: CT, PS, PTY, RT, FM band range: 87.5 - 108 MHz. Front speakers RMS power: 272 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.