LG logo

LG HT503PH home cinema system 5.1 channels 500 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106309
Info modified on:
04 Apr 2019, 10:26:59
Short summary description LG HT503PH home cinema system 5.1 channels 500 W Black:

LG HT503PH, DVD player, CD-R, CD-RW, DivX, XviD, 5.1 channels, 500 W, MP3, WMA

Long summary description LG HT503PH home cinema system 5.1 channels 500 W Black:

LG HT503PH. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW. Video formats supported: DivX, XviD. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio formats supported: MP3, WMA. Supported radio bands: FM, FM band range: 87.5 - 108 MHz. Center speaker RMS power: 70 W, Center speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.