LG logo

LG HT306SF home cinema system 5.1 channels 330 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76372
Info modified on:
03 Jun 2018, 05:42:28
Short summary description LG HT306SF home cinema system 5.1 channels 330 W Black:

LG HT306SF, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, CD video, 1 discs, DIVX

Long summary description LG HT306SF home cinema system 5.1 channels 330 W Black:

LG HT306SF. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital. Supported radio bands: FM, PLL, RDS features: CT, PS, PTY, RT, FM band range: 85.5 - 108 MHz. Front speakers RMS power: 90 W, Front speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.