LG logo

LG HT202SF home cinema system 5.1 channels 200 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212749
Info modified on:
22 May 2018, 14:07:25
Short summary description LG HT202SF home cinema system 5.1 channels 200 W Black:

LG HT202SF, DVD player, DVD, DVD+R, DVD-R, DivX, 5.1 channels, 200 W, MP3

Long summary description LG HT202SF home cinema system 5.1 channels 200 W Black:

LG HT202SF. Optical disc player type: DVD player, Disc types supported: DVD, DVD+R, DVD-R. Video formats supported: DivX. Audio output channels: 5.1 channels, RMS rated power: 200 W, Audio formats supported: MP3. Center speaker RMS power: 30 W. Satellite speakers RMS power: 150 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.