LG logo

LG HT33S home cinema system 2.1 channels 300 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80467
Info modified on:
04 Apr 2019, 09:30:44
Short summary description LG HT33S home cinema system 2.1 channels 300 W:

LG HT33S, DVD player, 1 discs, DivX, XviD, 2.1 channels, 300 W, Dolby Digital, DTS

Long summary description LG HT33S home cinema system 2.1 channels 300 W:

LG HT33S. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: DivX, XviD. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital, DTS. Center speaker RMS power: 75 W. Subwoofer RMS power: 150 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.