LG logo

LG HT304SU home cinema system 5.1 channels 300 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131386
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG HT304SU home cinema system 5.1 channels 300 W:

LG HT304SU, DVD player, CD, 1 discs, DivX, 5.1 channels, 300 W

Long summary description LG HT304SU home cinema system 5.1 channels 300 W:

LG HT304SU. Optical disc player type: DVD player, Disc types supported: CD, Number of optical discs: 1 discs. Video formats supported: DivX. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital. Center speaker RMS power: 45 W. Subwoofer RMS power: 75 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.