LG logo

LG HLS36W soundbar speaker Black 2.1 channels 280 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78416
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG HLS36W soundbar speaker Black 2.1 channels 280 W:

LG HLS36W, 2.1 channels, 280 W, Dolby Digital, DTS, Wireless, 140 W, Black

Long summary description LG HLS36W soundbar speaker Black 2.1 channels 280 W:

LG HLS36W. Audio output channels: 2.1 channels, RMS rated power: 280 W, Audio decoders: Dolby Digital, DTS. Subwoofer connectivity: Wireless, Subwoofer RMS power: 140 W. Product color: Black, Audio formats supported: AAC, LPCM, MP3, WMA. Connectivity technology: Wired, Bluetooth version: 2.0+EDR. AC input frequency: 50 - 60 Hz, Power consumption (typical): 30 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.