LG logo

LG HF85JG Standard throw projector 1500 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78789
Info modified on:
14 Mar 2024, 17:47:25
Short summary description LG HF85JG Standard throw projector 1500 ANSI lumens DLP 1080p (1920x1080) White:

LG HF85JG, 1500 ANSI lumens, DLP, 1080p (1920x1080), 150000:1, 16:9, 90 - 120"

Long summary description LG HF85JG Standard throw projector 1500 ANSI lumens DLP 1080p (1920x1080) White:

LG HF85JG. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Zoom type: Fixed, Throw ratio: 0.19:1. Supported video modes: 1080p. Noise level: 28 dB, Noise level (economic mode): 26 dB, On Screen Display (OSD) languages: English, Japanese

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.