LG HF85JG, 1500 ANSI lumens, DLP, 1080p (1920x1080), 150000:1, 16:9, 90 - 120"
LG HF85JG. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Zoom type: Fixed, Throw ratio: 0.19:1. Supported video modes: 1080p. Noise level: 28 dB, Noise level (economic mode): 26 dB, On Screen Display (OSD) languages: Arabic, Bulgarian, Czech, German, English, Spanish, French, Hungarian, Italian, Japanese, Polish,...