LG HF60FG, 1400 ANSI lumens, DLP, 1080p (1920x1080), 150000:1, 16:9, 20 - 120"
LG HF60FG. Projector brightness: 1400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Optical zoom: 1.1x. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 480i, 480p, 720p, 1080i, 1080p. HDMI connector type: Full-size