LG logo

LG HECTO Portable projector 150 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54812
Info modified on:
14 Mar 2024, 19:41:36
Short summary description LG HECTO Portable projector 150 ANSI lumens DLP 1080p (1920x1080) Black:

LG HECTO, 150 ANSI lumens, DLP, 1080p (1920x1080), 16:9, 0 - 100", 4:3, 16:9

Long summary description LG HECTO Portable projector 150 ANSI lumens DLP 1080p (1920x1080) Black:

LG HECTO. Projector brightness: 150 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 16000 h, Service life of light source (economic mode): 25000 h. Throw ratio: 0.248:1, Offset: 123%. Analog signal format system: NTSC, NTSC 4.43, NTSC M, PAL, PAL 4.43, PAL M, PAL N, SECAM, Supported video modes: 480i, 480p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.