LG logo

LG HBS-800 Headset Wireless Head-band, In-ear Calls/Music Micro-USB Bluetooth Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40323
Info modified on:
14 Sept 2021, 18:12:00
Short summary description LG HBS-800 Headset Wireless Head-band, In-ear Calls/Music Micro-USB Bluetooth Black:

LG HBS-800, Wireless, Calls/Music, 1.06 oz (30 g), Headset, Black

Long summary description LG HBS-800 Headset Wireless Head-band, In-ear Calls/Music Micro-USB Bluetooth Black:

LG HBS-800. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Weight: 1.06 oz (30 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.