LG logo

LG H2440P85N0A ceiling lighting

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70946
Info modified on:
27 May 2024, 12:11:12
Short summary description LG H2440P85N0A ceiling lighting:

LG H2440P85N0A, 4000 K, IP20, White

Long summary description LG H2440P85N0A ceiling lighting:

LG H2440P85N0A. Product color: White, Suitable location: Garage, Storage room, Shape: Rectangle. Color temperature: 4000 K, Bulb lifetime: 50000 h, Beam angle (max): 85°. Input voltage: 200-240 V, AC input voltage: 200-240 V. Weight: 20.9 lbs (9.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.