LG logo

LG GX5000 data projector Standard throw projector 5000 ANSI lumens DLP XGA (1024x768) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105359
Info modified on:
14 Mar 2024, 18:55:53
Short summary description LG GX5000 data projector Standard throw projector 5000 ANSI lumens DLP XGA (1024x768) Black:

LG GX5000, 5000 ANSI lumens, DLP, XGA (1024x768), 3000:1, 4:3, 40 - 300"

Long summary description LG GX5000 data projector Standard throw projector 5000 ANSI lumens DLP XGA (1024x768) Black:

LG GX5000. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focus: Manual, Zoom ratio: 1.2:1, Throw ratio: 1.23 - 1.47:1. Supported video modes: 480p, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.