LG logo

LG GUD0N optical disc drive Internal DVD-RW Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73151
Info modified on:
10 Aug 2024, 09:42:08
Short summary description LG GUD0N optical disc drive Internal DVD-RW Black:

LG GUD0N, Black, Tray, Horizontal, Laptop, DVD-RW, Serial ATA

Long summary description LG GUD0N optical disc drive Internal DVD-RW Black:

LG GUD0N. Product color: Black, Disc loading type: Tray, Mounting: Horizontal. Purpose: Laptop, Optical drive type: DVD-RW, Interface: Serial ATA. CD write speed: 10x, DVD+R write speed: 4x. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP. Compliance certificates: RoHS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.