LG GTF7851PS, 509 L, No Frost (fridge), T, 43 dB, 5.5 kg/24h, Stainless steel
LG GTF7851PS. Total net capacity: 509 L. Door hinge: Right. Climate class: T, Noise level: 43 dB. Fridge net capacity: 379 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 130 L, Freezing capacity: 5.5 kg/24h, No Frost (freezer). Annual energy consumption: 309 kWh. Product color: Stainless steel