LG logo

LG GTB574PZHZD fridge-freezer Freestanding 438 L E Platinum, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143517
Info modified on:
13 Jun 2025, 14:33:06
Short summary description LG GTB574PZHZD fridge-freezer Freestanding 438 L E Platinum, Silver:

LG GTB574PZHZD, 438 L, T, 5.4 kg/24h, E, Fresh zone compartment, Platinum, Silver

Long summary description LG GTB574PZHZD fridge-freezer Freestanding 438 L E Platinum, Silver:

LG GTB574PZHZD. Total net capacity: 438 L. Door hinge: Right, Display type: LED. Climate class: T, Noise level: 39 dB. Fridge net capacity: 321 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 117 L, Freezing capacity: 5.4 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 286 kWh

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.