LG logo

LG GT80N optical disc drive Internal DVD±RW Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81777
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GT80N optical disc drive Internal DVD±RW Gray:

LG GT80N, Gray, Tray, Horizontal, DVD±RW, Serial ATA, 0.75 MB

Long summary description LG GT80N optical disc drive Internal DVD±RW Gray:

LG GT80N. Product color: Gray, Disc loading type: Tray, Mounting: Horizontal. Optical drive type: DVD±RW, Interface: Serial ATA, Drive device, buffer size: 0.75 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-ROM read speed: 24x. Width: 5.04" (128 mm), Depth: 5" (127 mm), Height: 0.5" (12.7 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.