LG logo

LG GT5525LWH fridge-freezer Freestanding 254 L F White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2796
Info modified on:
30 Sept 2024, 18:22:00
Short summary description LG GT5525LWH fridge-freezer Freestanding 254 L F White:

LG GT5525LWH, 254 L, No Frost (fridge), T, 2.5 kg/24h, F, White

Long summary description LG GT5525LWH fridge-freezer Freestanding 254 L F White:

LG GT5525LWH. Total net capacity: 254 L, Climate class: T, Noise level: 39 dB. Fridge net capacity: 198 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 56 L, Freezing capacity: 2.5 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 250 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.