LG GT32BDC, 311 L, Fresh zone compartment, Silver
LG GT32BDC. Total net capacity: 311 L. Door hinge: Right. Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Fresh zone compartment. Product color: Silver