LG logo

LG InstaView GSXV91MCAE side-by-side refrigerator Freestanding 635 L E Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96975
Info modified on:
17 Mar 2025, 14:30:54
Short summary description LG InstaView GSXV91MCAE side-by-side refrigerator Freestanding 635 L E Black:

LG InstaView GSXV91MCAE, Freestanding, American door, Black, Touch, LED, Inside

Long summary description LG InstaView GSXV91MCAE side-by-side refrigerator Freestanding 635 L E Black:

LG InstaView GSXV91MCAE. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 635 L, Climate class: T, Noise emission class: C. Fridge net capacity: 416 L, Lamp type: LED. Freezer net capacity: 219 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 348 kWh, Energy efficiency scale: A to G

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.