LG GSXV90MCAE, Freestanding, American door, Black, Touch, Wireless, LED, Inside
LG GSXV90MCAE. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 635 L, Climate class: T, Noise emission class: C. Fridge net capacity: 416 L, Fridge gross capacity: 424 L, Fridge temperature range: 1 - 7 °C. Freezer net capacity: 219 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 74.8" (1.9 m)