LG logo

LG GSP545PVYZ8 side-by-side refrigerator Freestanding 540 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78019
Info modified on:
27 May 2024, 11:56:04
Short summary description LG GSP545PVYZ8 side-by-side refrigerator Freestanding 540 L Stainless steel:

LG GSP545PVYZ8, Freestanding, American door, Stainless steel, Door-on-door, Touch, LED

Long summary description LG GSP545PVYZ8 side-by-side refrigerator Freestanding 540 L Stainless steel:

LG GSP545PVYZ8. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 540 L, Climate class: T. Fridge net capacity: 362 L, Lamp type: LED. Freezer net capacity: 178 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 348 kWh, Energy efficiency class (old): A++, Energy usage: 0.95 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.