LG logo

LG GSL960PZVZ side-by-side refrigerator Freestanding 625 L F Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68728
Info modified on:
27 May 2024, 14:12:53
Short summary description LG GSL960PZVZ side-by-side refrigerator Freestanding 625 L F Gray:

LG GSL960PZVZ, Freestanding, American door, Gray, LED, 625 L, C

Long summary description LG GSL960PZVZ side-by-side refrigerator Freestanding 625 L F Gray:

LG GSL960PZVZ. Appliance placement: Freestanding, Product design: American door, Product color: Gray. Total net capacity: 625 L, Noise emission class: C, Noise level: 39 dB. Fridge net capacity: 411 L, Fridge gross capacity: 422 L, Lamp type: LED. Freezer net capacity: 214 L, Freezer position: Bottom-placed, Freezer gross capacity: 246 L. Energy efficiency class: F, Annual energy consumption: 431 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.