LG logo

LG GSL360ICEV side-by-side refrigerator Freestanding 606 L F Graphite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141434
Info modified on:
27 May 2024, 14:52:07
Short summary description LG GSL360ICEV side-by-side refrigerator Freestanding 606 L F Graphite:

LG GSL360ICEV, Freestanding, American door, Graphite, Touch, LED, Tempered glass

Long summary description LG GSL360ICEV side-by-side refrigerator Freestanding 606 L F Graphite:

LG GSL360ICEV. Appliance placement: Freestanding, Product design: American door, Product color: Graphite. Total net capacity: 606 L, Climate class: T, Noise level: 39 dB. Fridge net capacity: 400 L, Lamp type: LED. Freezer net capacity: 206 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 419 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.