LG GSJ761MCUZ, Freestanding, American door, Black, LED, R600a, Tempered glass
LG GSJ761MCUZ. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 621 L, Climate class: T, Noise emission class: C. Fridge net capacity: 411 L, Fridge gross capacity: 422 L, Lamp type: LED. Freezer net capacity: 214 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 431 kWh, Energy efficiency scale: A to G